Vishay Intertechnology, Inc. RES 1.91K OHM 1/2W 1% AXIAL CMF551K9100FLBF

Description
RES 1.91Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.91Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1/2W 1% AXIAL - CMF551K9100FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/2W 1% AXIAL
CMF551K9100FLBF
RES 1.91K OHM 1/2W 1% AXIAL CMF551K9100FLBF
RES 1.91Kohm 1/2W 1% AXIAL

RES 1.91Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K9100FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K9100FLBF-ND
Through Hole Resistors CMF551K9100FLBF-ND
1.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.91K 1% T-0 B14 Vishay - 67P9389 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.91K 1% T-0 B14 Vishay
67P9389
Cmf-55 1.91K 1% T-0 B14 Vishay 67P9389
CMF-55 1.91K 1% T-0 B14

CMF-55 1.91K 1% T-0 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K9100FLBF CMF551K9100FLBF-ND 67P9389
Product Name RES 1.91K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.91K 1% T-0 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details