Vishay Precision Group Cmf55, 1.91 Kohm, +/1 Percent, 100 Ppm Vishay CMF551K9100FKWF

Description
CMF55, 1.91 kOhm, +/- 1 Percent, 100 ppm
Description
CMF55, 1.91 kOhm, +/- 1 Percent, 100 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 1.91 Kohm, +/1 Percent, 100 Ppm Vishay - 40C6474 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.91 Kohm, +/1 Percent, 100 Ppm Vishay
40C6474
Cmf55, 1.91 Kohm, +/1 Percent, 100 Ppm Vishay 40C6474
CMF55, 1.91 kOhm, +/- 1 Percent, 100 ppm

CMF55, 1.91 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40C6474
Product Name Cmf55, 1.91 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers