Vishay Intertechnology, Inc. Through Hole Resistors CMF551K9100FKR6

Description
1.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K9100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K9100FKR6-ND
Through Hole Resistors CMF551K9100FKR6-ND
1.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF551K9100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF551K9100FKR6
Vishay/DaleMetal Film Resistors - CMF551K9100FKR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,19.1Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6473 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.1Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6473
Resistor,metal Film,19.1Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6473
Resistor,Metal Film,19.1KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,19.1KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K9100FKR6-ND CMF551K9100FKR6 40C6473
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,19.1Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details