Vishay Intertechnology, Inc. Through Hole Resistors CMF551K9100FHR670

Description
1.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K9100FHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K9100FHR670-ND
Through Hole Resistors CMF551K9100FHR670-ND
1.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.91K OHM 1/2W 1% AXIAL - CMF551K9100FHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/2W 1% AXIAL
CMF551K9100FHR670
RES 1.91K OHM 1/2W 1% AXIAL CMF551K9100FHR670
RES 1.91Kohm 1/2W 1% AXIAL

RES 1.91Kohm 1/2W 1% AXIAL

Supplier's Site
Res,metal Film,19.1Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6468 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,19.1Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C6468
Res,metal Film,19.1Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C6468
RES,Metal Film,19.1KOhms,250WV ,1+/-% Tol,-50,50ppm-TC

RES,Metal Film,19.1KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K9100FHR670-ND CMF551K9100FHR670 40C6468
Product Name Through Hole Resistors RES 1.91K OHM 1/2W 1% AXIAL Res,metal Film,19.1Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers