Vishay Intertechnology, Inc. Res Metal Film 1.91K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk CMF551K9100FHEK

Description
Res Metal Film 1.91K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.91K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.91K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk - CMF551K9100FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.91K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
CMF551K9100FHEK
Res Metal Film 1.91K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk CMF551K9100FHEK
Res Metal Film 1.91K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 1.91K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CMF551K9100FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K9100FHEK-ND
Through Hole Resistors CMF551K9100FHEK-ND
1.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.91K 1% T-2 Ek E3 Vishay - 67P9385 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.91K 1% T-2 Ek E3 Vishay
67P9385
Cmf-55 1.91K 1% T-2 Ek E3 Vishay 67P9385
CMF-55 1.91K 1% T-2 EK e3

CMF-55 1.91K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K9100FHEK CMF551K9100FHEK-ND 67P9385
Product Name Res Metal Film 1.91K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cmf-55 1.91K 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details