Vishay Intertechnology, Inc. RES 1.91K OHM 1% 50PPM 1/2W CMF551K9100FHEB

Description
RES 1.91Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 1.91Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1% 50PPM 1/2W - CMF551K9100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1% 50PPM 1/2W
CMF551K9100FHEB
RES 1.91K OHM 1% 50PPM 1/2W CMF551K9100FHEB
RES 1.91Kohm 1% 50PPM 1/2W

RES 1.91Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF1.91KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.91KHFCT-ND
Through Hole Resistors CMF1.91KHFCT-ND
1.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.91KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.91KHFTR-ND
Through Hole Resistors CMF1.91KHFTR-ND
1.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.91K 1% T-2 Eb E3 Vishay - 67P9383 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.91K 1% T-2 Eb E3 Vishay
67P9383
Cmf-55 1.91K 1% T-2 Eb E3 Vishay 67P9383
CMF-55 1.91K 1% T-2 EB e3

CMF-55 1.91K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K9100FHEB CMF1.91KHFCT-ND 67P9383
Product Name RES 1.91K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 1.91K 1% T-2 Eb E3 Vishay
Resistance Range 1910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details