Vishay Intertechnology, Inc. RES 1.91K OHM 1/2W 0.5% AXIAL CMF551K9100DHEB

Description
RES 1.91Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.91Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1/2W 0.5% AXIAL - CMF551K9100DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/2W 0.5% AXIAL
CMF551K9100DHEB
RES 1.91K OHM 1/2W 0.5% AXIAL CMF551K9100DHEB
RES 1.91Kohm 1/2W 0.5% AXIAL

RES 1.91Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K9100DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K9100DHEB-ND
Through Hole Resistors CMF551K9100DHEB-ND
1.91 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.91 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.91K .5% T-2 Eb E3 Vishay - 67P9380 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.91K .5% T-2 Eb E3 Vishay
67P9380
Cmf-55 1.91K .5% T-2 Eb E3 Vishay 67P9380
CMF-55 1.91K .5% T-2 EB e3

CMF-55 1.91K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K9100DHEB CMF551K9100DHEB-ND 67P9380
Product Name RES 1.91K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1.91K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1910 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details