Vishay Intertechnology, Inc. Metal Film Resistors - CMF551K9100DHBF

Description
Metal Film Resistors - Through Hole 1.91Kohm .5% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1.91Kohm .5% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K9100DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K9100DHBF
Metal Film Resistors - CMF551K9100DHBF
Metal Film Resistors - Through Hole 1.91Kohm .5% 50PPM 1/4W

Metal Film Resistors - Through Hole 1.91Kohm .5% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF551K9100DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K9100DHBF-ND
Through Hole Resistors CMF551K9100DHBF-ND
1.91 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.91 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.91Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C6461 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.91Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C6461
Resistor,metal Film,1.91Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C6461
Resistor,Metal Film,1.91KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.91KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K9100DHBF CMF551K9100DHBF-ND 40C6461
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,1.91Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1910 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details