Vishay Intertechnology, Inc. RES 1.91K OHM 1/2W 0.1% AXIAL CMF551K9100BHEB

Description
RES 1.91Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.91Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1/2W 0.1% AXIAL - CMF551K9100BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/2W 0.1% AXIAL
CMF551K9100BHEB
RES 1.91K OHM 1/2W 0.1% AXIAL CMF551K9100BHEB
RES 1.91Kohm 1/2W 0.1% AXIAL

RES 1.91Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K9100BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K9100BHEB-ND
Through Hole Resistors CMF551K9100BHEB-ND
1.91 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.91 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.91K .1% T-2 Eb E3 Vishay - 67P9378 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.91K .1% T-2 Eb E3 Vishay
67P9378
Cmf-55 1.91K .1% T-2 Eb E3 Vishay 67P9378
CMF-55 1.91K .1% T-2 EB e3

CMF-55 1.91K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K9100BHEB CMF551K9100BHEB-ND 67P9378
Product Name RES 1.91K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.91K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details