Vishay Intertechnology, Inc. RES 1.89K OHM 1/2W 0.25% AXIAL CMF551K8900CEEA

Description
RES 1.89Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 1.89Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.89K OHM 1/2W 0.25% AXIAL - CMF551K8900CEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.89K OHM 1/2W 0.25% AXIAL
CMF551K8900CEEA
RES 1.89K OHM 1/2W 0.25% AXIAL CMF551K8900CEEA
RES 1.89Kohm 1/2W 0.25% AXIAL

RES 1.89Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K8900CEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K8900CEEA-ND
Through Hole Resistors CMF551K8900CEEA-ND
1.89 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.89 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.89K .25% T-9 Ea E3 Vishay - 67P9376 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.89K .25% T-9 Ea E3 Vishay
67P9376
Cmf-55 1.89K .25% T-9 Ea E3 Vishay 67P9376
CMF-55 1.89K .25% T-9 EA e3

CMF-55 1.89K .25% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K8900CEEA CMF551K8900CEEA-ND 67P9376
Product Name RES 1.89K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 1.89K .25% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1890 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details