Vishay Intertechnology, Inc. RES 1.89K OHM 1/2W 0.1% AXIAL CMF551K8900BHR6

Description
RES 1.89Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.89Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.89K OHM 1/2W 0.1% AXIAL - CMF551K8900BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.89K OHM 1/2W 0.1% AXIAL
CMF551K8900BHR6
RES 1.89K OHM 1/2W 0.1% AXIAL CMF551K8900BHR6
RES 1.89Kohm 1/2W 0.1% AXIAL

RES 1.89Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K8900BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K8900BHR6-ND
Through Hole Resistors CMF551K8900BHR6-ND
1.89 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.89 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,18.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6452 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C6452
Resistor,metal Film,18.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C6452
Resistor,Metal Film,18.9KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,18.9KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K8900BHR6 CMF551K8900BHR6-ND 40C6452
Product Name RES 1.89K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,18.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1890 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers