Vishay Intertechnology, Inc. Through Hole Resistors CMF551K8900BHEA

Description
1.89 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.89 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K8900BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K8900BHEA-ND
Through Hole Resistors CMF551K8900BHEA-ND
1.89 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.89 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.89K OHM 1/2W 0.1% AXIAL - CMF551K8900BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.89K OHM 1/2W 0.1% AXIAL
CMF551K8900BHEA
RES 1.89K OHM 1/2W 0.1% AXIAL CMF551K8900BHEA
RES 1.89Kohm 1/2W 0.1% AXIAL

RES 1.89Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 1.89K .1% T-2 Ea E3 Vishay - 67P9373 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.89K .1% T-2 Ea E3 Vishay
67P9373
Cmf-55 1.89K .1% T-2 Ea E3 Vishay 67P9373
CMF-55 1.89K .1% T-2 EA e3

CMF-55 1.89K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K8900BHEA-ND CMF551K8900BHEA 67P9373
Product Name Through Hole Resistors RES 1.89K OHM 1/2W 0.1% AXIAL Cmf-55 1.89K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers