Vishay Intertechnology, Inc. RES 1.875K OHM 1/2W 0.1% AXIAL CMF551K8750BERE

Description
RES 1.875Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.875Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.875K OHM 1/2W 0.1% AXIAL - CMF551K8750BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.875K OHM 1/2W 0.1% AXIAL
CMF551K8750BERE
RES 1.875K OHM 1/2W 0.1% AXIAL CMF551K8750BERE
RES 1.875Kohm 1/2W 0.1% AXIAL

RES 1.875Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K8750BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K8750BERE-ND
Through Hole Resistors CMF551K8750BERE-ND
1.875 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.875 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K8750BERE CMF551K8750BERE-ND
Product Name RES 1.875K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1875 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details