Vishay Intertechnology, Inc. RES 1.87K OHM 1/2W 1% AXIAL CMF551K8700FHRE

Description
RES 1.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 1/2W 1% AXIAL - CMF551K8700FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 1/2W 1% AXIAL
CMF551K8700FHRE
RES 1.87K OHM 1/2W 1% AXIAL CMF551K8700FHRE
RES 1.87Kohm 1/2W 1% AXIAL

RES 1.87Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K8700FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K8700FHRE-ND
Through Hole Resistors CMF551K8700FHRE-ND
1.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.87K 1% T-2 R36 Vishay - 67P9369 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.87K 1% T-2 R36 Vishay
67P9369
Cmf-55 1.87K 1% T-2 R36 Vishay 67P9369
CMF-55 1.87K 1% T-2 R36

CMF-55 1.87K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K8700FHRE CMF551K8700FHRE-ND 67P9369
Product Name RES 1.87K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.87K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details