Vishay Intertechnology, Inc. RES 1.87K OHM 1/2W 1% AXIAL CMF551K8700FHEA

Description
RES 1.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 1/2W 1% AXIAL - CMF551K8700FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 1/2W 1% AXIAL
CMF551K8700FHEA
RES 1.87K OHM 1/2W 1% AXIAL CMF551K8700FHEA
RES 1.87Kohm 1/2W 1% AXIAL

RES 1.87Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K8700FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K8700FHEA-ND
Through Hole Resistors CMF551K8700FHEA-ND
1.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.87K 1% T-2 Ea E3 Vishay - 67P9366 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.87K 1% T-2 Ea E3 Vishay
67P9366
Cmf-55 1.87K 1% T-2 Ea E3 Vishay 67P9366
CMF-55 1.87K 1% T-2 EA e3

CMF-55 1.87K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K8700FHEA CMF551K8700FHEA-ND 67P9366
Product Name RES 1.87K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.87K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details