Vishay Intertechnology, Inc. RES 1.869K OHM 1/2W 0.25% AXIAL CMF551K8690CHBF

Description
RES 1.869Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 1.869Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.869K OHM 1/2W 0.25% AXIAL - CMF551K8690CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.869K OHM 1/2W 0.25% AXIAL
CMF551K8690CHBF
RES 1.869K OHM 1/2W 0.25% AXIAL CMF551K8690CHBF
RES 1.869Kohm 1/2W 0.25% AXIAL

RES 1.869Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K8690CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K8690CHBF-ND
Through Hole Resistors CMF551K8690CHBF-ND
1.869 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.869 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.869K .25% T-2 B14 Vishay - 67P9358 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.869K .25% T-2 B14 Vishay
67P9358
Cmf-55 1.869K .25% T-2 B14 Vishay 67P9358
CMF-55 1.869K .25% T-2 B14

CMF-55 1.869K .25% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K8690CHBF CMF551K8690CHBF-ND 67P9358
Product Name RES 1.869K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 1.869K .25% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1869 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers