Vishay Intertechnology, Inc. RES 1.85K OHM 1/2W 0.1% AXIAL CMF551K8500BHR6

Description
RES 1.85Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.85Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.85K OHM 1/2W 0.1% AXIAL - CMF551K8500BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.85K OHM 1/2W 0.1% AXIAL
CMF551K8500BHR6
RES 1.85K OHM 1/2W 0.1% AXIAL CMF551K8500BHR6
RES 1.85Kohm 1/2W 0.1% AXIAL

RES 1.85Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K8500BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K8500BHR6-ND
Through Hole Resistors CMF551K8500BHR6-ND
1.85 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.85 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K8500BHR6 CMF551K8500BHR6-ND
Product Name RES 1.85K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1850 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details