Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF551K8400BHR8

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF551K8400BHR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF551K8400BHR8
Vishay/DaleMetal Film Resistors - CMF551K8400BHR8
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 1.84 Kohm, +/0.1 Percent, 50 Ppm Vishay - 40C6426 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.84 Kohm, +/0.1 Percent, 50 Ppm Vishay
40C6426
Cmf55, 1.84 Kohm, +/0.1 Percent, 50 Ppm Vishay 40C6426
CMF55, 1.84 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 1.84 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF551K8400BHR8 40C6426
Product Name Vishay/DaleMetal Film Resistors - Cmf55, 1.84 Kohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details