Vishay Intertechnology, Inc. Through Hole Resistors CMF551K8400BHR6

Description
1.84 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.84 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K8400BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K8400BHR6-ND
Through Hole Resistors CMF551K8400BHR6-ND
1.84 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.84 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.84K OHM 1/2W 0.1% AXIAL - CMF551K8400BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.84K OHM 1/2W 0.1% AXIAL
CMF551K8400BHR6
RES 1.84K OHM 1/2W 0.1% AXIAL CMF551K8400BHR6
RES 1.84Kohm 1/2W 0.1% AXIAL

RES 1.84Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,18.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6424 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C6424
Resistor,metal Film,18.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C6424
Resistor,Metal Film,18.4KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,18.4KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K8400BHR6-ND CMF551K8400BHR6 40C6424
Product Name Through Hole Resistors RES 1.84K OHM 1/2W 0.1% AXIAL Resistor,metal Film,18.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details