Vishay Precision Group Through Hole Resistors CMF551K8200FHEB

Description
1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF1.82KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.82KHFCT-ND
Through Hole Resistors CMF1.82KHFCT-ND
1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.82KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.82KHFTR-ND
Through Hole Resistors CMF1.82KHFTR-ND
1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.82K OHM 1/2W 1% AXIAL - CMF551K8200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/2W 1% AXIAL
CMF551K8200FHEB
RES 1.82K OHM 1/2W 1% AXIAL CMF551K8200FHEB
RES 1.82Kohm 1/2W 1% AXIAL

RES 1.82Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor, Metal Film, 1.82 Kohm, 500 Mw, 1%; Resistance Vishay - 83R8110 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.82 Kohm, 500 Mw, 1%; Resistance Vishay
83R8110
Resistor, Metal Film, 1.82 Kohm, 500 Mw, 1%; Resistance Vishay 83R8110
RESISTOR, METAL FILM, 1.82 KOHM, 500 MW, 1%; Resistance:1.82kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.82 KOHM, 500 MW, 1%; Resistance:1.82kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1.82 Kohm, 500 Mw, 1%; Resistance Vishay - 67P9337 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.82 Kohm, 500 Mw, 1%; Resistance Vishay
67P9337
Metal Film Resistor, 1.82 Kohm, 500 Mw, 1%; Resistance Vishay 67P9337
METAL FILM RESISTOR, 1.82 KOHM, 500 MW, 1%; Resistance:1.82kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.82 KOHM, 500 MW, 1%; Resistance:1.82kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF1.82KHFCT-ND CMF551K8200FHEB 83R8110
Product Name Through Hole Resistors RES 1.82K OHM 1/2W 1% AXIAL Resistor, Metal Film, 1.82 Kohm, 500 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details