Vishay Intertechnology, Inc. RES 1.82K OHM 1/2W 0.5% AXIAL CMF551K8200DHEA

Description
RES 1.82Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.82Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/2W 0.5% AXIAL - CMF551K8200DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/2W 0.5% AXIAL
CMF551K8200DHEA
RES 1.82K OHM 1/2W 0.5% AXIAL CMF551K8200DHEA
RES 1.82Kohm 1/2W 0.5% AXIAL

RES 1.82Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K8200DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K8200DHEA-ND
Through Hole Resistors CMF551K8200DHEA-ND
1.82 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.82K .5% T-2 Ea E3 Vishay - 67P9333 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.82K .5% T-2 Ea E3 Vishay
67P9333
Cmf-55 1.82K .5% T-2 Ea E3 Vishay 67P9333
CMF-55 1.82K .5% T-2 EA e3

CMF-55 1.82K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K8200DHEA CMF551K8200DHEA-ND 67P9333
Product Name RES 1.82K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1.82K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1820 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details