Vishay Intertechnology, Inc. Through Hole Resistors CMF551K8200BER6

Description
1.82 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.82 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K8200BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K8200BER6-ND
Through Hole Resistors CMF551K8200BER6-ND
1.82 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.82K OHM 1/2W 0.1% AXIAL - CMF551K8200BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/2W 0.1% AXIAL
CMF551K8200BER6
RES 1.82K OHM 1/2W 0.1% AXIAL CMF551K8200BER6
RES 1.82Kohm 1/2W 0.1% AXIAL

RES 1.82Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 1.82K .1% T-9 Re6 Vishay - 67P9329 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.82K .1% T-9 Re6 Vishay
67P9329
Cmf-55 1.82K .1% T-9 Re6 Vishay 67P9329
CMF-55 1.82K .1% T-9 RE6

CMF-55 1.82K .1% T-9 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K8200BER6-ND CMF551K8200BER6 67P9329
Product Name Through Hole Resistors RES 1.82K OHM 1/2W 0.1% AXIAL Cmf-55 1.82K .1% T-9 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details