Vishay Intertechnology, Inc. RES 1.82K OHM 1/2W 0.1% AXIAL CMF551K8200BEBF

Description
RES 1.82Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/2W 0.1% AXIAL - CMF551K8200BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/2W 0.1% AXIAL
CMF551K8200BEBF
RES 1.82K OHM 1/2W 0.1% AXIAL CMF551K8200BEBF
RES 1.82Kohm 1/2W 0.1% AXIAL

RES 1.82Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K8200BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K8200BEBF-ND
Through Hole Resistors CMF551K8200BEBF-ND
1.82 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.82K .1% T-9 B14 Vishay - 67P9327 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.82K .1% T-9 B14 Vishay
67P9327
Cmf-55 1.82K .1% T-9 B14 Vishay 67P9327
CMF-55 1.82K .1% T-9 B14

CMF-55 1.82K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K8200BEBF CMF551K8200BEBF-ND 67P9327
Product Name RES 1.82K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.82K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1820 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers