Vishay Intertechnology, Inc. Through Hole Resistors CMF551K8000JKEK

Description
1.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K8000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K8000JKEK-ND
Through Hole Resistors CMF551K8000JKEK-ND
1.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K8000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K8000JKEK
Metal Film Resistors - CMF551K8000JKEK
Metal Film Resistors - Through Hole CMF-55 1.8K 5% T-1 EK e3

Metal Film Resistors - Through Hole CMF-55 1.8K 5% T-1 EK e3

Supplier's Site
Cmf-55 1.8K 5% T-1 Ek E3 Vishay - 67P9325 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.8K 5% T-1 Ek E3 Vishay
67P9325
Cmf-55 1.8K 5% T-1 Ek E3 Vishay 67P9325
CMF-55 1.8K 5% T-1 EK e3

CMF-55 1.8K 5% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K8000JKEK-ND CMF551K8000JKEK 67P9325
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 1.8K 5% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details