Vishay Precision Group Metal Film Resistors - CMF551K8000FKKA

Description
Metal Film Resistors - Through Hole CMF-55 1.8K 1% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 1.8K 1% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K8000FKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K8000FKKA
Metal Film Resistors - CMF551K8000FKKA
Metal Film Resistors - Through Hole CMF-55 1.8K 1% T-1 K36

Metal Film Resistors - Through Hole CMF-55 1.8K 1% T-1 K36

Supplier's Site
Cmf-55 1.8K 1% T-1 K36 Vishay - 67P9320 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.8K 1% T-1 K36 Vishay
67P9320
Cmf-55 1.8K 1% T-1 K36 Vishay 67P9320
CMF-55 1.8K 1% T-1 K36

CMF-55 1.8K 1% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF551K8000FKKA 67P9320
Product Name Metal Film Resistors - Cmf-55 1.8K 1% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details