Vishay Precision Group Cmf55, 1.8 Kohm, +/0.1 Percent, 25 Ppm Vishay CMF551K8000BEWF

Description
CMF55, 1.8 kOhm, +/- 0.1 Percent, 25 ppm
Description
CMF55, 1.8 kOhm, +/- 0.1 Percent, 25 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 1.8 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C6405 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C6405
Cmf55, 1.8 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C6405
CMF55, 1.8 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 1.8 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40C6405
Product Name Cmf55, 1.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details