Vishay Intertechnology, Inc. RES 1.78K OHM 1/2W 1% AXIAL CMF551K7800FKEK

Description
RES 1.78Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1/2W 1% AXIAL - CMF551K7800FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/2W 1% AXIAL
CMF551K7800FKEK
RES 1.78K OHM 1/2W 1% AXIAL CMF551K7800FKEK
RES 1.78Kohm 1/2W 1% AXIAL

RES 1.78Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K7800FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K7800FKEK-ND
Through Hole Resistors CMF551K7800FKEK-ND
1.78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.78K 1% T-1 Ek E3 Vishay - 48P5830 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.78K 1% T-1 Ek E3 Vishay
48P5830
Cmf-55 1.78K 1% T-1 Ek E3 Vishay 48P5830
CMF-55 1.78K 1% T-1 EK e3

CMF-55 1.78K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K7800FKEK CMF551K7800FKEK-ND 48P5830
Product Name RES 1.78K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.78K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1780 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details