Vishay Intertechnology, Inc. RES 1.78K OHM 1/2W 1% AXIAL CMF551K7800FKBF

Description
RES 1.78Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1/2W 1% AXIAL - CMF551K7800FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/2W 1% AXIAL
CMF551K7800FKBF
RES 1.78K OHM 1/2W 1% AXIAL CMF551K7800FKBF
RES 1.78Kohm 1/2W 1% AXIAL

RES 1.78Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K7800FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K7800FKBF-ND
Through Hole Resistors CMF551K7800FKBF-ND
1.78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,17.8Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6396 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,17.8Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6396
Resistor,metal Film,17.8Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6396
Resistor,Metal Film,17.8KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,17.8KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K7800FKBF CMF551K7800FKBF-ND 40C6396
Product Name RES 1.78K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,17.8Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1780 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details