Vishay Precision Group Metal Film Resistors - CMF551K7800FHWF70

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K7800FHWF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K7800FHWF70
Metal Film Resistors - CMF551K7800FHWF70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 1.78 Kohm, +/1 Percent, 50 Ppm Vishay - 40C6395 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.78 Kohm, +/1 Percent, 50 Ppm Vishay
40C6395
Cmf55, 1.78 Kohm, +/1 Percent, 50 Ppm Vishay 40C6395
CMF55, 1.78 kOhm, +/- 1 Percent, 50 ppm

CMF55, 1.78 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF551K7800FHWF70 40C6395
Product Name Metal Film Resistors - Cmf55, 1.78 Kohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers