Vishay Intertechnology, Inc. Metal Film Resistors - CMF551K7800FHEK

Description
Metal Film Resistors - Through Hole 1.78Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1.78Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K7800FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K7800FHEK
Metal Film Resistors - CMF551K7800FHEK
Metal Film Resistors - Through Hole 1.78Kohm 1% 50PPM 1/4W

Metal Film Resistors - Through Hole 1.78Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF551K7800FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K7800FHEK-ND
Through Hole Resistors CMF551K7800FHEK-ND
1.78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.78K 1% T-2 Ek E3 Vishay - 67P9305 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.78K 1% T-2 Ek E3 Vishay
67P9305
Cmf-55 1.78K 1% T-2 Ek E3 Vishay 67P9305
CMF-55 1.78K 1% T-2 EK e3

CMF-55 1.78K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K7800FHEK CMF551K7800FHEK-ND 67P9305
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 1.78K 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1780 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details