Vishay Intertechnology, Inc. RES 1.78K OHM 1% 50PPM 1/2W CMF551K7800FHEB

Description
RES 1.78Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 1.78Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1% 50PPM 1/2W - CMF551K7800FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1% 50PPM 1/2W
CMF551K7800FHEB
RES 1.78K OHM 1% 50PPM 1/2W CMF551K7800FHEB
RES 1.78Kohm 1% 50PPM 1/2W

RES 1.78Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF1.78KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.78KHFCT-ND
Through Hole Resistors CMF1.78KHFCT-ND
1.78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.78KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.78KHFTR-ND
Through Hole Resistors CMF1.78KHFTR-ND
1.78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.78K 1% T-2 Eb E3 Vishay - 67P9303 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.78K 1% T-2 Eb E3 Vishay
67P9303
Cmf-55 1.78K 1% T-2 Eb E3 Vishay 67P9303
CMF-55 1.78K 1% T-2 EB e3

CMF-55 1.78K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K7800FHEB CMF1.78KHFCT-ND 67P9303
Product Name RES 1.78K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 1.78K 1% T-2 Eb E3 Vishay
Resistance Range 1780 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details