Vishay Intertechnology, Inc. Through Hole Resistors CMF551K7800BER6

Description
1.78 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.78 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K7800BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K7800BER6-ND
Through Hole Resistors CMF551K7800BER6-ND
1.78 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.78 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.78K OHM 1/2W 0.1% AXIAL - CMF551K7800BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/2W 0.1% AXIAL
CMF551K7800BER6
RES 1.78K OHM 1/2W 0.1% AXIAL CMF551K7800BER6
RES 1.78Kohm 1/2W 0.1% AXIAL

RES 1.78Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,17.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C6387 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,17.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C6387
Resistor,metal Film,17.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C6387
Resistor,Metal Film,17.8KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,17.8KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K7800BER6-ND CMF551K7800BER6 40C6387
Product Name Through Hole Resistors RES 1.78K OHM 1/2W 0.1% AXIAL Resistor,metal Film,17.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details