Vishay Intertechnology, Inc. Through Hole Resistors CMF551K7800BEBF

Description
1.78 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.78 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K7800BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K7800BEBF-ND
Through Hole Resistors CMF551K7800BEBF-ND
1.78 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.78 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.78K OHM 1/2W 0.1% AXIAL - CMF551K7800BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/2W 0.1% AXIAL
CMF551K7800BEBF
RES 1.78K OHM 1/2W 0.1% AXIAL CMF551K7800BEBF
RES 1.78Kohm 1/2W 0.1% AXIAL

RES 1.78Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,17.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C6385 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,17.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C6385
Resistor,metal Film,17.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C6385
Resistor,Metal Film,17.8KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,17.8KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K7800BEBF-ND CMF551K7800BEBF 40C6385
Product Name Through Hole Resistors RES 1.78K OHM 1/2W 0.1% AXIAL Resistor,metal Film,17.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details