Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF551K7600BER870

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF551K7600BER870 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF551K7600BER870
Vishay/DaleMetal Film Resistors - CMF551K7600BER870
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 1.76 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C6377 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.76 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C6377
Cmf55, 1.76 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C6377
CMF55, 1.76 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 1.76 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF551K7600BER870 40C6377
Product Name Vishay/DaleMetal Film Resistors - Cmf55, 1.76 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers