Vishay Intertechnology, Inc. RES 1.76K OHM 1/2W 0.1% AXIAL CMF551K7600BEEB70

Description
RES 1.76Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.76Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.76K OHM 1/2W 0.1% AXIAL - CMF551K7600BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.76K OHM 1/2W 0.1% AXIAL
CMF551K7600BEEB70
RES 1.76K OHM 1/2W 0.1% AXIAL CMF551K7600BEEB70
RES 1.76Kohm 1/2W 0.1% AXIAL

RES 1.76Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K7600BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K7600BEEB70-ND
Through Hole Resistors CMF551K7600BEEB70-ND
1.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.76K .1% T-9 Eb E3 Vishay - 67P9291 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.76K .1% T-9 Eb E3 Vishay
67P9291
Cmf-55-70 1.76K .1% T-9 Eb E3 Vishay 67P9291
CMF-55-70 1.76K .1% T-9 EB e3

CMF-55-70 1.76K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K7600BEEB70 CMF551K7600BEEB70-ND 67P9291
Product Name RES 1.76K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 1.76K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details