Vishay Intertechnology, Inc. RES 1.75K OHM 1/2W 0.5% AXIAL CMF551K7500DHR6

Description
RES 1.75Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.75Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.75K OHM 1/2W 0.5% AXIAL - CMF551K7500DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.75K OHM 1/2W 0.5% AXIAL
CMF551K7500DHR6
RES 1.75K OHM 1/2W 0.5% AXIAL CMF551K7500DHR6
RES 1.75Kohm 1/2W 0.5% AXIAL

RES 1.75Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K7500DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K7500DHR6-ND
Through Hole Resistors CMF551K7500DHR6-ND
1.75 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.75 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.75K .5% T-2 Re6 Vishay - 67P9289 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.75K .5% T-2 Re6 Vishay
67P9289
Cmf-55 1.75K .5% T-2 Re6 Vishay 67P9289
CMF-55 1.75K .5% T-2 RE6

CMF-55 1.75K .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K7500DHR6 CMF551K7500DHR6-ND 67P9289
Product Name RES 1.75K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1.75K .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1750 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers