Vishay Intertechnology, Inc. Through Hole Resistors CMF551K7500DHBF

Description
1.75 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.75 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K7500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K7500DHBF-ND
Through Hole Resistors CMF551K7500DHBF-ND
1.75 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.75 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K7500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K7500DHBF
Metal Film Resistors - CMF551K7500DHBF
Metal Film Resistors - Through Hole 1/4watt 1.75Kohms 0.50%

Metal Film Resistors - Through Hole 1/4watt 1.75Kohms 0.50%

Supplier's Site
Cmf-55 1.75K .5% T-2 B14 Vishay - 18M7055 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.75K .5% T-2 B14 Vishay
18M7055
Cmf-55 1.75K .5% T-2 B14 Vishay 18M7055
CMF-55 1.75K .5% T-2 B14

CMF-55 1.75K .5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K7500DHBF-ND CMF551K7500DHBF 18M7055
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 1.75K .5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers