Vishay Intertechnology, Inc. RES 1.74K OHM 1/2W 1% AXIAL CMF551K7400FKEB

Description
RES 1.74Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.74Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74K OHM 1/2W 1% AXIAL - CMF551K7400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 1/2W 1% AXIAL
CMF551K7400FKEB
RES 1.74K OHM 1/2W 1% AXIAL CMF551K7400FKEB
RES 1.74Kohm 1/2W 1% AXIAL

RES 1.74Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K7400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K7400FKEB-ND
Through Hole Resistors CMF551K7400FKEB-ND
1.74 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.74 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K7400FKEB CMF551K7400FKEB-ND
Product Name RES 1.74K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers