Vishay Intertechnology, Inc. Metal Film Resistors - CMF551K7400DHBF

Description
Metal Film Resistors - Through Hole 1.74Kohm .5% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1.74Kohm .5% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K7400DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K7400DHBF
Metal Film Resistors - CMF551K7400DHBF
Metal Film Resistors - Through Hole 1.74Kohm .5% 50PPM 1/4W

Metal Film Resistors - Through Hole 1.74Kohm .5% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF551K7400DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K7400DHBF-ND
Through Hole Resistors CMF551K7400DHBF-ND
1.74 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.74 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.74Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C6365 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.74Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C6365
Resistor,metal Film,1.74Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C6365
Resistor,Metal Film,1.74KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.74KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K7400DHBF CMF551K7400DHBF-ND 40C6365
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,1.74Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1740 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details