Vishay Precision Group Cmf55, 1.734 Kohm, +/0.1 Percent, 25 Ppm Vishay CMF551K7340BER7

Description
CMF55, 1.734 kOhm, +/- 0.1 Percent, 25 ppm
Description
CMF55, 1.734 kOhm, +/- 0.1 Percent, 25 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 1.734 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C6362 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.734 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C6362
Cmf55, 1.734 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C6362
CMF55, 1.734 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 1.734 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40C6362
Product Name Cmf55, 1.734 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details