Vishay Intertechnology, Inc. RES 1.734K OHM 1/2W 0.1% AXIAL CMF551K7340BER6

Description
RES 1.734Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.734Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.734K OHM 1/2W 0.1% AXIAL - CMF551K7340BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.734K OHM 1/2W 0.1% AXIAL
CMF551K7340BER6
RES 1.734K OHM 1/2W 0.1% AXIAL CMF551K7340BER6
RES 1.734Kohm 1/2W 0.1% AXIAL

RES 1.734Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K7340BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K7340BER6-ND
Through Hole Resistors CMF551K7340BER6-ND
1.734 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.734 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 1.734 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C6361 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.734 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C6361
Cmf55, 1.734 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C6361
CMF55, 1.734 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 1.734 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K7340BER6 CMF551K7340BER6-ND 40C6361
Product Name RES 1.734K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 1.734 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1734 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details