Vishay Intertechnology, Inc. 2W Resistor CMF551K7000BHR6

Description
RES 1.7K OHM 1/2W 0.1% AXIAL Product overview: CMF551K7000BHR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K7000BHR6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1.7K OHM 1/2W 0.1% AXIAL Product overview: CMF551K7000BHR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K7000BHR6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Resistor - 53-CMF551K7000BHR6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.7K OHM 1/2W 0.1% AXIAL Product overview: CMF551K7000BHR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K7000BHR6 can be used for catalog matching and distributor lookup.

RES 1.7K OHM 1/2W 0.1% AXIAL Product overview: CMF551K7000BHR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K7000BHR6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF551K7000BHR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF551K7000BHR6TR-ND
Through Hole Resistors 541-CMF551K7000BHR6TR-ND
1.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF551K7000BHR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF551K7000BHR6CT-ND
Through Hole Resistors 541-CMF551K7000BHR6CT-ND
1.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K7000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K7000BHR6
Metal Film Resistors - CMF551K7000BHR6
Metal Film Resistors - Through Hole 1/4watt 1.7Kohms .1%

Metal Film Resistors - Through Hole 1/4watt 1.7Kohms .1%

Supplier's Site
Cmf-55 1.7K .1% T-2 Re6 Vishay - 67P9269 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.7K .1% T-2 Re6 Vishay
67P9269
Cmf-55 1.7K .1% T-2 Re6 Vishay 67P9269
CMF-55 1.7K .1% T-2 RE6

CMF-55 1.7K .1% T-2 RE6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF551K7000BHR6 541-CMF551K7000BHR6TR-ND CMF551K7000BHR6 67P9269
Product Name 2W Resistor Through Hole Resistors Metal Film Resistors - Cmf-55 1.7K .1% T-2 Re6 Vishay
Technology / Construction Metal Film MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads; Axial ThroughHole
Resistance Range 1700 ohms 1700 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details