Vishay Intertechnology, Inc. RES 1.69K OHM 1/2W 1% AXIAL CMF551K6900FKEA

Description
RES 1.69Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.69Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1/2W 1% AXIAL - CMF551K6900FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/2W 1% AXIAL
CMF551K6900FKEA
RES 1.69K OHM 1/2W 1% AXIAL CMF551K6900FKEA
RES 1.69Kohm 1/2W 1% AXIAL

RES 1.69Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6900FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6900FKEA-ND
Through Hole Resistors CMF551K6900FKEA-ND
1.69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.69K 1% T-1 Ea E3 Vishay - 48P5823 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.69K 1% T-1 Ea E3 Vishay
48P5823
Cmf-55 1.69K 1% T-1 Ea E3 Vishay 48P5823
CMF-55 1.69K 1% T-1 EA e3

CMF-55 1.69K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6900FKEA CMF551K6900FKEA-ND 48P5823
Product Name RES 1.69K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.69K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1690 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details