Vishay Intertechnology, Inc. RES 1.69K OHM 1/2W 1% AXIAL CMF551K6900FKBF

Description
RES 1.69Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.69Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1/2W 1% AXIAL - CMF551K6900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/2W 1% AXIAL
CMF551K6900FKBF
RES 1.69K OHM 1/2W 1% AXIAL CMF551K6900FKBF
RES 1.69Kohm 1/2W 1% AXIAL

RES 1.69Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6900FKBF-ND
Through Hole Resistors CMF551K6900FKBF-ND
1.69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,16.9Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6358 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.9Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6358
Resistor,metal Film,16.9Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6358
Resistor,Metal Film,16.9KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,16.9KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6900FKBF CMF551K6900FKBF-ND 40C6358
Product Name RES 1.69K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,16.9Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1690 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details