Vishay Intertechnology, Inc. Through Hole Resistors CMF551K6900FHEK

Description
1.69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K6900FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6900FHEK-ND
Through Hole Resistors CMF551K6900FHEK-ND
1.69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.69K OHM 1/2W 1% AXIAL - CMF551K6900FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/2W 1% AXIAL
CMF551K6900FHEK
RES 1.69K OHM 1/2W 1% AXIAL CMF551K6900FHEK
RES 1.69Kohm 1/2W 1% AXIAL

RES 1.69Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,1.69Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 60M5881 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.69Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
60M5881
Resistor,metal Film,1.69Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 60M5881
Resistor,Metal Film,1.69KOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.69KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6900FHEK-ND CMF551K6900FHEK 60M5881
Product Name Through Hole Resistors RES 1.69K OHM 1/2W 1% AXIAL Resistor,metal Film,1.69Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details