Vishay Intertechnology, Inc. RES 1.69K OHM 1% 50PPM 1/2W CMF551K6900FHEB

Description
RES 1.69Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 1.69Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1% 50PPM 1/2W - CMF551K6900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1% 50PPM 1/2W
CMF551K6900FHEB
RES 1.69K OHM 1% 50PPM 1/2W CMF551K6900FHEB
RES 1.69Kohm 1% 50PPM 1/2W

RES 1.69Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF1.69KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.69KHFCT-ND
Through Hole Resistors CMF1.69KHFCT-ND
1.69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.69KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.69KHFTR-ND
Through Hole Resistors CMF1.69KHFTR-ND
1.69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K6900FHEB CMF1.69KHFCT-ND
Product Name RES 1.69K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 1690 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details