Vishay Intertechnology, Inc. RES 1.69K OHM 1/2W 0.5% AXIAL CMF551K6900DHR6

Description
RES 1.69Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.69Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1/2W 0.5% AXIAL - CMF551K6900DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/2W 0.5% AXIAL
CMF551K6900DHR6
RES 1.69K OHM 1/2W 0.5% AXIAL CMF551K6900DHR6
RES 1.69Kohm 1/2W 0.5% AXIAL

RES 1.69Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6900DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6900DHR6-ND
Through Hole Resistors CMF551K6900DHR6-ND
1.69 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.69Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C6357 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.69Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C6357
Resistor,metal Film,1.69Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C6357
Resistor,Metal Film,1.69KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.69KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6900DHR6 CMF551K6900DHR6-ND 40C6357
Product Name RES 1.69K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,1.69Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1690 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details