Vishay Intertechnology, Inc. RES 1.69K OHM 1/2W 0.1% AXIAL CMF551K6900BHRE

Description
RES 1.69Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.69Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1/2W 0.1% AXIAL - CMF551K6900BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/2W 0.1% AXIAL
CMF551K6900BHRE
RES 1.69K OHM 1/2W 0.1% AXIAL CMF551K6900BHRE
RES 1.69Kohm 1/2W 0.1% AXIAL

RES 1.69Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6900BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6900BHRE-ND
Through Hole Resistors CMF551K6900BHRE-ND
1.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.69K .1% T-2 R36 Vishay - 67P9253 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.69K .1% T-2 R36 Vishay
67P9253
Cmf-55 1.69K .1% T-2 R36 Vishay 67P9253
CMF-55 1.69K .1% T-2 R36

CMF-55 1.69K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6900BHRE CMF551K6900BHRE-ND 67P9253
Product Name RES 1.69K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.69K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details