Vishay Intertechnology, Inc. Through Hole Resistors CMF551K6900BHR6

Description
1.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K6900BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6900BHR6-ND
Through Hole Resistors CMF551K6900BHR6-ND
1.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.69K OHM 1/2W 0.1% AXIAL - CMF551K6900BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/2W 0.1% AXIAL
CMF551K6900BHR6
RES 1.69K OHM 1/2W 0.1% AXIAL CMF551K6900BHR6
RES 1.69Kohm 1/2W 0.1% AXIAL

RES 1.69Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,16.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6353 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C6353
Resistor,metal Film,16.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C6353
Resistor,Metal Film,16.9KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,16.9KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6900BHR6-ND CMF551K6900BHR6 40C6353
Product Name Through Hole Resistors RES 1.69K OHM 1/2W 0.1% AXIAL Resistor,metal Film,16.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details