Vishay Intertechnology, Inc. Through Hole Resistors CMF551K6900BERE

Description
1.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K6900BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6900BERE-ND
Through Hole Resistors CMF551K6900BERE-ND
1.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.69K OHM 1/2W 0.1% AXIAL - CMF551K6900BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/2W 0.1% AXIAL
CMF551K6900BERE
RES 1.69K OHM 1/2W 0.1% AXIAL CMF551K6900BERE
RES 1.69Kohm 1/2W 0.1% AXIAL

RES 1.69Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,1.69Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C6347 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.69Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C6347
Resistor,metal Film,1.69Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C6347
Resistor,Metal Film,1.69KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.69KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6900BERE-ND CMF551K6900BERE 40C6347
Product Name Through Hole Resistors RES 1.69K OHM 1/2W 0.1% AXIAL Resistor,metal Film,1.69Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details